Vishay Precision Group RES .033 OHM 1/4W 1% 0805 SMD WSL0805R0330FEA18

Description
RES .033ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .033ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .033 OHM 1/4W 1% 0805 SMD - WSL0805R0330FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1/4W 1% 0805 SMD
WSL0805R0330FEA18
RES .033 OHM 1/4W 1% 0805 SMD WSL0805R0330FEA18
RES .033ohm 1/4W 1% 0805 SMD

RES .033ohm 1/4W 1% 0805 SMD

Supplier's Site
SMD 0.033 Ohm 0.25W Resistor - 52-WSL0805R0330FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033 Ohm 0.25W Resistor
52-WSL0805R0330FEA18
SMD 0.033 Ohm 0.25W Resistor 52-WSL0805R0330FEA18
0805 Metal Strip Resistor, 0.033 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R0330FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEA18 can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 0.033 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R0330FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLB-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.033TR-ND
Chip Resistor - Surface Mount WSLB-.033TR-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.033DKR-ND
Chip Resistor - Surface Mount WSLB-.033DKR-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.033CT-ND
Chip Resistor - Surface Mount WSLB-.033CT-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay - 33R1895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay
33R1895
Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay 33R1895
RES, METAL STRIP, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.033Ohm, 1%, 0805; Resistance Vishay - 18X4691 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.033Ohm, 1%, 0805; Resistance Vishay
18X4691
Metal Strip Resistor, 0.033Ohm, 1%, 0805; Resistance Vishay 18X4691
METAL STRIP RESISTOR, 0.033OHM, 1%, 0805; Resistance:0.033ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.033OHM, 1%, 0805; Resistance:0.033ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL0805R0330FEA18 52-WSL0805R0330FEA18 WSLB-.033TR-ND 33R1895 18X4691
Product Name RES .033 OHM 1/4W 1% 0805 SMD SMD 0.033 Ohm 0.25W Resistor Chip Resistor - Surface Mount Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay Metal Strip Resistor, 0.033Ohm, 1%, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details