Vishay Precision Group SMD 0.125W Resistor WSL0805R0330FEA

Description
0805 Metal Strip Current Sense Resistor, 0.125W, 1%, 33mR, SMD Product overview: WSL0805R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Metal Strip Current Sense Resistor, 0.125W, 1%, 33mR, SMD Product overview: WSL0805R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W Resistor - 52-WSL0805R0330FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Resistor
52-WSL0805R0330FEA
SMD 0.125W Resistor 52-WSL0805R0330FEA
0805 Metal Strip Current Sense Resistor, 0.125W, 1%, 33mR, SMD Product overview: WSL0805R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEA can be used for catalog matching and distributor lookup.

0805 Metal Strip Current Sense Resistor, 0.125W, 1%, 33mR, SMD Product overview: WSL0805R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .033 OHM 1/8W 1% 0805 SMD - WSL0805R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1/8W 1% 0805 SMD
WSL0805R0330FEA
RES .033 OHM 1/8W 1% 0805 SMD WSL0805R0330FEA
RES .033ohm 1/8W 1% 0805 SMD

RES .033ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.033CT-ND
Chip Resistor - Surface Mount WSLA-.033CT-ND
33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.033TR-ND
Chip Resistor - Surface Mount WSLA-.033TR-ND
33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.033DKR-ND
Chip Resistor - Surface Mount WSLA-.033DKR-ND
33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.033 Ohm, 125 Mw,1%; Resistance Vishay - 77R9281 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.033 Ohm, 125 Mw,1%; Resistance Vishay
77R9281
Current Sense Resistor, 0.033 Ohm, 125 Mw,1%; Resistance Vishay 77R9281
CURRENT SENSE RESISTOR, 0.033 OHM, 125 MW,1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.033 OHM, 125 MW,1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay - 18X4690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay
18X4690
Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay 18X4690
RES, METAL STRIP, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL0805R0330FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R0330FEA
Resistors - Chip Resistor - Surface Mount WSL0805R0330FEA
RES 0.033 OHM 1% 1/8W 0805

RES 0.033 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0805R0330FEA WSL0805R0330FEA WSLA-.033CT-ND 77R9281 18X4690 WSL0805R0330FEA
Product Name SMD 0.125W Resistor RES .033 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.033 Ohm, 125 Mw,1%; Resistance Vishay Res, Metal Strip, 0.033Ohm, 1%, 0805, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers