Current Sense Resistors - SMD 1/4watt .03ohms 1% Learn More
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL0805R0300FEB18 | WSL0805R0300FEB18-ND |
| Product Name | Current Sense Resistors - SMD 1/4watt .03ohms 1% Learn More | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 0.0300 ohms | 0.0300 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |