Vishay Precision Group Metal Strip Resistor, 0.03Ohm, 1%, 0805, Full Reel; Resistance Vishay WSL0805R0300FEA.

Description
METAL STRIP RESISTOR, 0.03OHM, 1%, 0805, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Description
METAL STRIP RESISTOR, 0.03OHM, 1%, 0805, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.03Ohm, 1%, 0805, Full Reel; Resistance Vishay - 28AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 0805, Full Reel; Resistance Vishay
28AC5704
Metal Strip Resistor, 0.03Ohm, 1%, 0805, Full Reel; Resistance Vishay 28AC5704
METAL STRIP RESISTOR, 0.03OHM, 1%, 0805, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 0805, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5704
Product Name Metal Strip Resistor, 0.03Ohm, 1%, 0805, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details