Current Sense Resistors - SMD 1/8watt .025ohms 1% Learn More
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.025 OHM 1% 1/8W 0805
RES 0.025 OHM 1% 1/8W 0805
Current Sense Resistors - SMD 1/8watt .025ohms 1% Product overview: WSL0805R0250FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0250FTB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL0805R0250FTB | 541-WSL0805R0250FTBTR-ND | 52-WSL0805R0250FTB |
| Product Name | Current Sense Resistors - SMD 1/8watt .025ohms 1% Learn More | Chip Resistor - Surface Mount | SMD Resistor |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |