Vishay Precision Group SMD 0.025 Ohm 0.25W Resistor WSL0805R0250FEA18

Description
0805 Metal Strip Current Sense Resistor, 0.025 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0250FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Metal Strip Current Sense Resistor, 0.025 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0250FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.025 Ohm 0.25W Resistor - 52-WSL0805R0250FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.025 Ohm 0.25W Resistor
52-WSL0805R0250FEA18
SMD 0.025 Ohm 0.25W Resistor 52-WSL0805R0250FEA18
0805 Metal Strip Current Sense Resistor, 0.025 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0250FEA18 can be used for catalog matching and distributor lookup.

0805 Metal Strip Current Sense Resistor, 0.025 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0250FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/4watt .025ohms 1% Learn More - WSL0805R0250FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .025ohms 1% Learn More
WSL0805R0250FEA18
Current Sense Resistors - SMD 1/4watt .025ohms 1% Learn More WSL0805R0250FEA18
Current Sense Resistors - SMD 1/4watt .025ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .025ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLB-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.025TR-ND
Chip Resistor - Surface Mount WSLB-.025TR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.025DKR-ND
Chip Resistor - Surface Mount WSLB-.025DKR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.025CT-ND
Chip Resistor - Surface Mount WSLB-.025CT-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1349579-WSL0805R0250FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349579-WSL0805R0250FEA18
Resistors - Chip Resistor - Surface Mount 1349579-WSL0805R0250FEA18
Win Source Part Number: 1349579-WSL0805R0250 FEA18 Category: Resistors - Chip Resistor - Surface Mount Series: WSL-HP Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1349579-WSL0805R0250FEA18
Category: Resistors - Chip Resistor - Surface Mount
Series: WSL-HP
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Res, Metal Strip, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay - 06M6461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay
06M6461
Res, Metal Strip, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay 06M6461
RES, METAL STRIP, 0.025OHM, 1%, 0805, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.025OHM, 1%, 0805, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.025Ohm, 1%, 0805; Resistance Vishay - 18X4687 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 0805; Resistance Vishay
18X4687
Metal Strip Resistor, 0.025Ohm, 1%, 0805; Resistance Vishay 18X4687
METAL STRIP RESISTOR, 0.025OHM, 1%, 0805; Resistance:0.025ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 0805; Resistance:0.025ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0805R0250FEA18 WSL0805R0250FEA18 WSLB-.025TR-ND 1349579-WSL0805R0250FEA18 06M6461 18X4687
Product Name SMD 0.025 Ohm 0.25W Resistor Current Sense Resistors - SMD 1/4watt .025ohms 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Metal Strip, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 0805; Resistance Vishay
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details