Vishay Precision Group RES .025 OHM 1/8W 1% 0805 SMD WSL0805R0250FEA

Description
RES .025ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .025ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .025 OHM 1/8W 1% 0805 SMD - WSL0805R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 1/8W 1% 0805 SMD
WSL0805R0250FEA
RES .025 OHM 1/8W 1% 0805 SMD WSL0805R0250FEA
RES .025ohm 1/8W 1% 0805 SMD

RES .025ohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6836375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836375
Surface Mount Resistors 6836375
Vishay WSL0805R0250FEA

Vishay WSL0805R0250FEA

Supplier's Site
Surface Mount Resistors - 1693214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693214
Surface Mount Resistors 1693214
Vishay WSL0805R0250FEA

Vishay WSL0805R0250FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.025DKR-ND
Chip Resistor - Surface Mount WSLA-.025DKR-ND
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.025CT-ND
Chip Resistor - Surface Mount WSLA-.025CT-ND
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.025TR-ND
Chip Resistor - Surface Mount WSLA-.025TR-ND
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 125 Mw,1%; Resistance Vishay - 77R9247 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 125 Mw,1%; Resistance Vishay
77R9247
Current Sense Resistor, 0.025 Ohm, 125 Mw,1%; Resistance Vishay 77R9247
CURRENT SENSE RESISTOR, 0.025 OHM, 125 MW,1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 125 MW,1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay - 18X4686 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay
18X4686
Metal Strip Resistor, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay 18X4686
METAL STRIP RESISTOR, 0.025OHM, 1%, 0805, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 0805, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0250FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0250FEA
Chip Resistor - Surface Mount WSL0805R0250FEA
RES 0.025 OHM 1% 1/8W 0805

RES 0.025 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0805R0250FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R0250FEA
Resistors - Chip Resistor - Surface Mount WSL0805R0250FEA
RES 0.025 OHM 1% 1/8W 0805

RES 0.025 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSL0805R0250FEA 6836375 WSLA-.025DKR-ND 77R9247 18X4686 WSL0805R0250FEA WSL0805R0250FEA
Product Name RES .025 OHM 1/8W 1% 0805 SMD Surface Mount Resistors Chip Resistor - Surface Mount Current Sense Resistor, 0.025 Ohm, 125 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 0805, Full Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Metal strip MetalAlloy MetalAlloy MetalAlloy MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details