Vishay Intertechnology, Inc. 0805,.022?,1%,TR,RoHS Compliant WSL0805R0220FEA

Description
0805,.022?,1%,TR,RoH S Compliant
Request a Quote Datasheet
Description
0805,.022?,1%,TR,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805,.022?,1%,TR,RoHS Compliant - WSL0805R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0805,.022?,1%,TR,RoHS Compliant
WSL0805R0220FEA
0805,.022?,1%,TR,RoHS Compliant WSL0805R0220FEA
0805,.022?,1%,TR,RoH S Compliant

0805,.022?,1%,TR,RoHS Compliant

Supplier's Site
SMD 0.022 Ohm 8W Resistor - 52-WSL0805R0220FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.022 Ohm 8W Resistor
52-WSL0805R0220FEA
SMD 0.022 Ohm 8W Resistor 52-WSL0805R0220FEA
Res Metal Strip 0805 0.022 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R Product overview: WSL0805R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0220FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.022 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R Product overview: WSL0805R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0220FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10019-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10019-1-ND
Chip Resistor - Surface Mount 541-10019-1-ND
22 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10019-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10019-2-ND
Chip Resistor - Surface Mount 541-10019-2-ND
22 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10019-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10019-6-ND
Chip Resistor - Surface Mount 541-10019-6-ND
22 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0805R0220FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R0220FEA
Resistors - Chip Resistor - Surface Mount WSL0805R0220FEA
RES 0.022 OHM 1% 1/8W 0805

RES 0.022 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0805R0220FEA 52-WSL0805R0220FEA 541-10019-1-ND WSL0805R0220FEA
Product Name 0805,.022?,1%,TR,RoHS Compliant SMD 0.022 Ohm 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details