Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0200FEK18

Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0200FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0200FEK18-ND
Chip Resistor - Surface Mount WSL0805R0200FEK18-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0200FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0200FEK18
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0200FEK18
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0200FEK18-ND WSL0805R0200FEK18
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details