Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More WSL0805R0200FEB

Description
Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More - WSL0805R0200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More
WSL0805R0200FEB
Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More WSL0805R0200FEB
Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More

Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More

Supplier's Site
SMD 0.02 Ohm 8W Resistor - 52-WSL0805R0200FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 8W Resistor
52-WSL0805R0200FEB
SMD 0.02 Ohm 8W Resistor 52-WSL0805R0200FEB
Res Metal Strip 0805 0.02 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0200FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.02 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0200FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0200FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0200FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0805R0200FEBCT-ND
RES 0.02 OHM 1% 1/8W 0805

RES 0.02 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0200FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0200FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0200FEBDKR-ND
RES 0.02 OHM 1% 1/8W 0805

RES 0.02 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0200FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0200FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0805R0200FEBTR-ND
20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL0805R0200FEB 52-WSL0805R0200FEB 541-WSL0805R0200FEBCT-ND
Product Name Current Sense Resistors - SMD 1/8watt .02ohms 1% Learn More SMD 0.02 Ohm 8W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details