Vishay Precision Group Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0200FEA

Description
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0200FEA
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0200FEA
Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.02CT-ND
Chip Resistor - Surface Mount WSLA-.02CT-ND
20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.02DKR-ND
Chip Resistor - Surface Mount WSLA-.02DKR-ND
20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.02TR-ND
Chip Resistor - Surface Mount WSLA-.02TR-ND
20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 8W Resistor - 52-WSL0805R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-WSL0805R0200FEA
SMD 8W Resistor 52-WSL0805R0200FEA
0805 Metal Strip Resistor, 20mR, 1%, 1/8W, SMD Product overview: WSL0805R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0200FEA can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 20mR, 1%, 1/8W, SMD Product overview: WSL0805R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236323-WSL0805R0200FEA
Resistors - Chip Resistor - Surface Mount 1236323-WSL0805R0200FEA
Win Source Part Number: 1236323-WSL0805R0200 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLA-.02CT,Q3506104Z ,WSLA-.02TR,WSLA-.02 DKR

Win Source Part Number: 1236323-WSL0805R0200FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLA-.02CT,Q3506104Z,WSLA-.02TR,WSLA-.02DKR

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 125Mw, 1%; Resistance Vishay - 26R4236 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 125Mw, 1%; Resistance Vishay
26R4236
Current Sense Resistor, 0.02 Ohm, 125Mw, 1%; Resistance Vishay 26R4236
CURRENT SENSE RESISTOR, 0.02 OHM, 125mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 125mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Vishay - 12N2004 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Vishay
12N2004
Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Vishay 12N2004
METAL STRIP RESISTOR, 0.02OHM, 1%, 0805, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 0805, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL0805R0200FEA WSLA-.02CT-ND 52-WSL0805R0200FEA 1236323-WSL0805R0200FEA 26R4236 12N2004
Product Name Res Metal Strip 0805 20m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 125Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details