Vishay Intertechnology, Inc. Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0180FTG18

Description
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0180FTG18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0180FTG18
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0180FTG18
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0180FTG18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0180FTG18-ND
Chip Resistor - Surface Mount WSL0805R0180FTG18-ND
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0805R0180FTG18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0180FTG18
Chip Resistor - Surface Mount WSL0805R0180FTG18
RES 0.018 OHM 1% 1/4W 0805

RES 0.018 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R0180FTG18 WSL0805R0180FTG18-ND WSL0805R0180FTG18
Product Name Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP6R20FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details