Vishay Intertechnology, Inc. Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0180FEA

Description
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0180FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0180FEA
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0180FEA
Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0180FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0180FEA-ND
Chip Resistor - Surface Mount WSL0805R0180FEA-ND
18 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0180FEA WSL0805R0180FEA-ND
Product Name Res Metal Strip 0805 18m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers