Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0170FEA

Description
17 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
17 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0170FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0170FEA-ND
Chip Resistor - Surface Mount WSL0805R0170FEA-ND
17 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 170m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0170FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 170m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0170FEA
Res Metal Strip 0805 170m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0170FEA
Res Metal Strip 0805 170m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 170m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0170FEA-ND WSL0805R0170FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 170m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTCM2R7JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details