Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0150FEK18

Description
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0150FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0150FEK18-ND
Chip Resistor - Surface Mount WSL0805R0150FEK18-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorsSeries:WSL; Resistance:0.015ohm; Resistance Tolerance:+/-1%; Power Rating:1... - WSL0805R0150FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorsSeries:WSL; Resistance:0.015ohm; Resistance Tolerance:+/-1%; Power Rating:1...
WSL0805R0150FEK18
Current Sense ResistorsSeries:WSL; Resistance:0.015ohm; Resistance Tolerance:+/-1%; Power Rating:1... WSL0805R0150FEK18
Current Sense ResistorsSeries:WSL; Resistance:0.015ohm; Resistance Tolerance:+/-1%; Power Rating:1...

Current Sense ResistorsSeries:WSL; Resistance:0.015ohm; Resistance Tolerance:+/-1%; Power Rating:1...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0150FEK18-ND WSL0805R0150FEK18
Product Name Chip Resistor - Surface Mount Current Sense ResistorsSeries:WSL; Resistance:0.015ohm; Resistance Tolerance:+/-1%; Power Rating:1...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details