Vishay Precision Group Resistance Vishay WSL0805R0150FEA.

Description
Resistance:0.015ohm; Product Range:WSL Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense; Temperature Coefficient:± 75ppm/°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Resistance:0.015ohm; Product Range:WSL Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense; Temperature Coefficient:± 75ppm/°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 28AC5702 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
28AC5702
Resistance Vishay 28AC5702
Resistance:0.015ohm; Product Range:WSL Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense; Temperature Coefficient:± 75ppm/°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Resistance:0.015ohm; Product Range:WSL Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense; Temperature Coefficient:± 75ppm/°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5702
Product Name Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0805
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details