Vishay Precision Group WSL0805R0150FEA WSL0805R0150FEA

Description
WSL0805R0150FEA
Request a Quote Datasheet
Description
WSL0805R0150FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL0805R0150FEA - WSL0805R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL0805R0150FEA
WSL0805R0150FEA
WSL0805R0150FEA WSL0805R0150FEA
WSL0805R0150FEA

WSL0805R0150FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.015TR-ND
Chip Resistor - Surface Mount WSLA-.015TR-ND
15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.015DKR-ND
Chip Resistor - Surface Mount WSLA-.015DKR-ND
15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.015CT-ND
Chip Resistor - Surface Mount WSLA-.015CT-ND
15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 125mW Resistor - 52-WSL0805R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-WSL0805R0150FEA
SMD 125mW Resistor 52-WSL0805R0150FEA
0805 Metal Strip Resistor, 15mR, 1%, 125mW, SMD Product overview: WSL0805R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0150FEA can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 15mR, 1%, 125mW, SMD Product overview: WSL0805R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130623-WSL0805R0150FEA
Resistors - Chip Resistor - Surface Mount 1130623-WSL0805R0150FEA
Win Source Part Number: 1130623-WSL0805R0150 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Metal Element Number of Terminations: 2 Resistance: 15 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Alternative Parts (Cross-Reference): WSL0805R0150FEA.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLA-.015DKR,Q505507 5,WSLA-.015TR,WSLA-. 015CT

Win Source Part Number: 1130623-WSL0805R0150FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Metal Element
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Alternative Parts (Cross-Reference): WSL0805R0150FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLA-.015DKR,Q5055075,WSLA-.015TR,WSLA-.015CT

Buy Now Datasheet
Current Sense Resistor, 0.015 Ohm, 125 Mw,1%; Resistance Vishay - 83K9105 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 125 Mw,1%; Resistance Vishay
83K9105
Current Sense Resistor, 0.015 Ohm, 125 Mw,1%; Resistance Vishay 83K9105
CURRENT SENSE RESISTOR, 0.015 OHM, 125 MW,1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 125 MW,1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Current Sense, 0.015 Ohm, 125 Mw,1%; Resistance Vishay - 83R9026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.015 Ohm, 125 Mw,1%; Resistance Vishay
83R9026
Resistor, Current Sense, 0.015 Ohm, 125 Mw,1%; Resistance Vishay 83R9026
RESISTOR, CURRENT SENSE, 0.015 OHM, 125 MW,1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.015 OHM, 125 MW,1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 125 Mw, 1%, 40 Mv Rohs Compliant Vishay - 98K2978 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 125 Mw, 1%, 40 Mv Rohs Compliant Vishay
98K2978
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 125 Mw, 1%, 40 Mv Rohs Compliant Vishay 98K2978
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.015 ohm, 125 mW, - 1%, 40 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.015 ohm, 125 mW, - 1%, 40 mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL0805R0150FEA WSLA-.015TR-ND 52-WSL0805R0150FEA 1130623-WSL0805R0150FEA 83K9105 98K2978
Product Name WSL0805R0150FEA Chip Resistor - Surface Mount SMD 125mW Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.015 Ohm, 125 Mw,1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 125 Mw, 1%, 40 Mv Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details