Vishay Precision Group Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0150FBA

Description
Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0150FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0150FBA
Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0150FBA
Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0150FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0150FBA-ND
Chip Resistor - Surface Mount WSL0805R0150FBA-ND
15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Cur Sense, 0.015 Ohm, 125Mw, 1%; Resistance Vishay - 06H0456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.015 Ohm, 125Mw, 1%; Resistance Vishay
06H0456
Resistor, Cur Sense, 0.015 Ohm, 125Mw, 1%; Resistance Vishay 06H0456
RESISTOR, CUR SENSE, 0.015 OHM, 125mW, 1%; Resistance:0.015ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Temperature Coefficient:± 75ppm/°C; Resistor Element Material:Bare Metal; Resistor Case Style:0805 RoHS Compliant: No

RESISTOR, CUR SENSE, 0.015 OHM, 125mW, 1%; Resistance:0.015ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Temperature Coefficient:± 75ppm/°C; Resistor Element Material:Bare Metal; Resistor Case Style:0805 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL0805R0150FBA WSL0805R0150FBA-ND 06H0456
Product Name Res Metal Strip 0805 15m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Resistor, Cur Sense, 0.015 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details