12 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .012ohms 1% Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL0805R0120FEA18-ND | WSL0805R0120FEA18 |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .012ohms 1% Learn More |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0120 ohms | 0.0120 ohms |