Vishay Intertechnology, Inc. Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0110FBA

Description
Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0110FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0110FBA
Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0110FBA
Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0110FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0110FBA-ND
Chip Resistor - Surface Mount WSL0805R0110FBA-ND
11 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0110FBA WSL0805R0110FBA-ND
Product Name Res Metal Strip 0805 11m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers