Vishay Precision Group Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0100FTG

Description
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0100FTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0100FTG
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0100FTG
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0100FTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0100FTG-ND
Chip Resistor - Surface Mount WSL0805R0100FTG-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,metal Alloy,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,0805-Case Vishay - 66C4610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,0805-Case Vishay
66C4610
Resistor,metal Alloy,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,0805-Case Vishay 66C4610
Resistor,Metal Alloy,0.01Ohms,1+/-% Tol,-75,75ppm-TC,080 5-Case

Resistor,Metal Alloy,0.01Ohms,1+/-% Tol,-75,75ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL0805R0100FTG WSL0805R0100FTG-ND 66C4610
Product Name Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistor,metal Alloy,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,0805-Case Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details