Vishay Precision Group RES .01 OHM 1/4W 1% 0805 SMD WSL0805R0100FEA18

Description
RES .01ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .01ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 1/4W 1% 0805 SMD - WSL0805R0100FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1/4W 1% 0805 SMD
WSL0805R0100FEA18
RES .01 OHM 1/4W 1% 0805 SMD WSL0805R0100FEA18
RES .01ohm 1/4W 1% 0805 SMD

RES .01ohm 1/4W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLB-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.01TR-ND
Chip Resistor - Surface Mount WSLB-.01TR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.01DKR-ND
Chip Resistor - Surface Mount WSLB-.01DKR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.01CT-ND
Chip Resistor - Surface Mount WSLB-.01CT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836050
Surface Mount Resistors 6836050
Vishay WSL0805R0100FEA18

Vishay WSL0805R0100FEA18

Supplier's Site
Surface Mount Resistors - 6836050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836050P
Surface Mount Resistors 6836050P
Vishay WSL0805R0100FEA18

Vishay WSL0805R0100FEA18

Supplier's Site
Surface Mount Resistors - 1693178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693178
Surface Mount Resistors 1693178
Vishay WSL0805R0100FEA18

Vishay WSL0805R0100FEA18

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - WSL0805R0100FEA18
1280625-WSL0805R0100FEA18
Electronic Wholesale - WSL0805R0100FEA18 1280625-WSL0805R0100FEA18
Manufacturer: Vishay Dale Win Source Part Number: 1280625-WSL0805R0100 FEA18 Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.018" (0.46mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)

Manufacturer: Vishay Dale
Win Source Part Number: 1280625-WSL0805R0100FEA18
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.018" (0.46mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)

Buy Now
0805 10mR 1% 1/4W Metal Strip Chip Resistor Product overview: WSL0805R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEA18 can be used for catalog matching and distributor lookup.

0805 10mR 1% 1/4W Metal Strip Chip Resistor Product overview: WSL0805R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay - 26R4235 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay
26R4235
Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay 26R4235
CURRENT SENSE RESISTOR, 0.01 OHM, 125mW, 1%; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 125mW, 1%; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay - 57K2665 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay
57K2665
Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay 57K2665
METAL STRIP RESISTOR, 0.01OHM, 1%, 0805, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 0805, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL0805R0100FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0100FEA18
Chip Resistor - Surface Mount WSL0805R0100FEA18
RES 0.01 OHM 1% 1/4W 0805

RES 0.01 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL0805R0100FEA18 WSLB-.01TR-ND 6836050 6836050P 1280625-WSL0805R0100FEA18 52-WSL0805R0100FEA18 26R4235 57K2665 WSL0805R0100FEA18
Product Name RES .01 OHM 1/4W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Electronic Wholesale - WSL0805R0100FEA18 4W Resistor Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.1250 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers