Vishay Precision Group RES .01 OHM 1/8W 1% 0805 SMD WSL0805R0100FEA

Description
RES .01ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .01ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 1/8W 1% 0805 SMD - WSL0805R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1/8W 1% 0805 SMD
WSL0805R0100FEA
RES .01 OHM 1/8W 1% 0805 SMD WSL0805R0100FEA
RES .01ohm 1/8W 1% 0805 SMD

RES .01ohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6836369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836369
Surface Mount Resistors 6836369
Vishay WSL0805R0100FEA

Vishay WSL0805R0100FEA

Supplier's Site
Surface Mount Resistors - 1693212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693212
Surface Mount Resistors 1693212
Vishay WSL0805R0100FEA

Vishay WSL0805R0100FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.01TR-ND
Chip Resistor - Surface Mount WSLA-.01TR-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.01CT-ND
Chip Resistor - Surface Mount WSLA-.01CT-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.01DKR-ND
Chip Resistor - Surface Mount WSLA-.01DKR-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 125mW Resistor - 52-WSL0805R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-WSL0805R0100FEA
SMD 125mW Resistor 52-WSL0805R0100FEA
0805 Metal Strip Resistor, 10mR, 1%, 125mW, SMD Product overview: WSL0805R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEA can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 10mR, 1%, 125mW, SMD Product overview: WSL0805R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R0100FEA
1280624-WSL0805R0100FEA
Chip Resistor - Surface Mount - WSL0805R0100FEA 1280624-WSL0805R0100FEA
Manufacturer: Vishay Dale Win Source Part Number: 1280624-WSL0805R0100 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.018" (0.46mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Automotive Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)

Manufacturer: Vishay Dale
Win Source Part Number: 1280624-WSL0805R0100FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.018" (0.46mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)

Buy Now
Chip Resistor - Surface Mount - WSL0805R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0100FEA
Chip Resistor - Surface Mount WSL0805R0100FEA
RES 0.01 OHM 1% 1/8W 0805

RES 0.01 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay - 26R4234 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay
26R4234
Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay 26R4234
CURRENT SENSE RESISTOR, 0.01 OHM, 125mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 125mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay - 50M8170 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay
50M8170
Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay 50M8170
METAL STRIP RESISTOR, 0.01OHM, 1%, 0805, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 0805, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R - 873-WSL0805R0100FEA - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R
873-WSL0805R0100FEA
Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R 873-WSL0805R0100FEA
Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R

Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number WSL0805R0100FEA 6836369 WSLA-.01TR-ND 52-WSL0805R0100FEA 1280624-WSL0805R0100FEA WSL0805R0100FEA 26R4234 50M8170 873-WSL0805R0100FEA
Product Name RES .01 OHM 1/8W 1% 0805 SMD Surface Mount Resistors Chip Resistor - Surface Mount SMD 125mW Resistor Chip Resistor - Surface Mount - WSL0805R0100FEA Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 125Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 0805, Full Reel; Resistance Vishay Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD Punched Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Metal strip MetalAlloy MetalAlloy MetalAlloy MetalAlloy Metal Element
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details