Vishay Intertechnology, Inc. Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0100DEA18

Description
Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0100DEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0100DEA18
Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0100DEA18
Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0805R0100DEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0100DEA18CT-ND
Chip Resistor - Surface Mount 541-WSL0805R0100DEA18CT-ND
RES 0.01 OHM 0.5% 1/4W 0805

RES 0.01 OHM 0.5% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0100DEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0100DEA18TR-ND
Chip Resistor - Surface Mount 541-WSL0805R0100DEA18TR-ND
10 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0100DEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0100DEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0100DEA18DKR-ND
RES 0.01 OHM 0.5% 1/4W 0805

RES 0.01 OHM 0.5% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0805R0100DEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0100DEA18
Chip Resistor - Surface Mount WSL0805R0100DEA18
RES 0.01 OHM 0.5% 1/4W 0805

RES 0.01 OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R0100DEA18 541-WSL0805R0100DEA18CT-ND WSL0805R0100DEA18
Product Name Res Metal Strip 0805 10m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details