Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .009ohms 1% WSL08059L000FEA

Description
Current Sense Resistors - SMD 1/8watt .009ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .009ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .009ohms 1% - WSL08059L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .009ohms 1%
WSL08059L000FEA
Current Sense Resistors - SMD 1/8watt .009ohms 1% WSL08059L000FEA
Current Sense Resistors - SMD 1/8watt .009ohms 1%

Current Sense Resistors - SMD 1/8watt .009ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL08059L000FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL08059L000FEA-ND
Chip Resistor - Surface Mount WSL08059L000FEA-ND
9 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL08059L000FEA WSL08059L000FEA-ND
Product Name Current Sense Resistors - SMD 1/8watt .009ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details