VISHAY INTERTECHNOLOGY, INC.
WSL080521R79 -- RES 0.2 OHM 1% 1/8W 0805
Vishay Intertechnology, Inc.
RES 0.2 OHM 1% 1/8W 0805
WSL080521R79
Description
RES 0.2ohm 1% 1/8W 0805
Request a Quote
Email Supplier
Description
RES 0.2ohm 1% 1/8W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSL080521R79 |
|
Product Name
|
RES 0.2 OHM 1% 1/8W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details