Manufacturer: Vishay
Win Source Part Number: 939071-WSL06123L000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10043-1, 541-10043-2, 541-10043-6
3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 0612 0.003 Ohm 1% 1W 150ppm/°C Sulfur Resistant Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: WSL06123L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.003 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.003 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL06123L000FEA can be used for catalog matching and distributor lookup.
RES 0.003 OHM 1% 1W 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 939071-WSL06123L000FEA | 541-10043-6-ND | 52-WSL06123L000FEA | WSL06123L000FEA |
| Product Name | Chip Resistor - Surface Mount - WSL06123L000FEA | Chip Resistor - Surface Mount | Automotive SMD 0.003 Ohm 1W Resistor | Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | Metal Strip | MetalAlloy | |
| Mounting / Packaging | 1206; Wide 1206 | 0612 |