Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL06121L000FEA WSL06121L000FEA

Description
Manufacturer: Vishay Win Source Part Number: 939070-WSL06121L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10041-2, 541-10041-6, 541-10041-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939070-WSL06121L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10041-2, 541-10041-6, 541-10041-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL06121L000FEA
939070-WSL06121L000FEA
Chip Resistor - Surface Mount - WSL06121L000FEA 939070-WSL06121L000FEA
Manufacturer: Vishay Win Source Part Number: 939070-WSL06121L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10041-2, 541-10041-6, 541-10041-1

Manufacturer: Vishay
Win Source Part Number: 939070-WSL06121L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10041-2, 541-10041-6, 541-10041-1

Buy Now Datasheet
Automotive SMD 0.001 Ohm 1W Resistor - 52-WSL06121L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.001 Ohm 1W Resistor
52-WSL06121L000FEA
Automotive SMD 0.001 Ohm 1W Resistor 52-WSL06121L000FEA
Res Metal Strip 0612 0.001 Ohm 1% 1W 250ppm/°C Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: WSL06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL06121L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 0612 0.001 Ohm 1% 1W 250ppm/°C Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: WSL06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL06121L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10041-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10041-2-ND
Chip Resistor - Surface Mount 541-10041-2-ND
1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10041-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10041-1-ND
Chip Resistor - Surface Mount 541-10041-1-ND
1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10041-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10041-6-ND
Chip Resistor - Surface Mount 541-10041-6-ND
1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL06121L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL06121L000FEA
Chip Resistor - Surface Mount WSL06121L000FEA
RES 0.001 OHM 1% 1W 1206

RES 0.001 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 939070-WSL06121L000FEA 52-WSL06121L000FEA 541-10041-2-ND WSL06121L000FEA
Product Name Chip Resistor - Surface Mount - WSL06121L000FEA Automotive SMD 0.001 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Technology / Construction Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging 0612 1206; Wide 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers