Vishay Precision Group SMD 0.1 Ohm 200mW Resistor WSL0603R1000FEA18

Description
0603 Metal Strip Current Sense Resistor, 0.1 Ohm, 1%, 200mW, SMD Product overview: WSL0603R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R1000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 Metal Strip Current Sense Resistor, 0.1 Ohm, 1%, 200mW, SMD Product overview: WSL0603R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R1000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Strip Resistor, 0.1 Ohm, 1%, 0603, Full Reel from Vishay is designed for applications requiring precise current sensing and voltage division. It features a power rating of 100 mW and a resistance tolerance of ±1%. The resistor is constructed using a proprietary processing technique that ensures low thermal EMF (< 3 OºV/°C) and very low inductance, ranging from 0.5 nH to 5 nH. It is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -65°C to +170°C, and it is compliant with RoHS standards. The product is packaged in a full reel, containing 5000 pieces, facilitating ease of use in production environments.

Datasheet Summary
Powered by GS/AI

The Metal Strip Resistor, 0.1 Ohm, 1%, 0603, Full Reel from Vishay is designed for applications requiring precise current sensing and voltage division. It features a power rating of 100 mW and a resistance tolerance of ±1%. The resistor is constructed using a proprietary processing technique that ensures low thermal EMF (< 3 OºV/°C) and very low inductance, ranging from 0.5 nH to 5 nH. It is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -65°C to +170°C, and it is compliant with RoHS standards. The product is packaged in a full reel, containing 5000 pieces, facilitating ease of use in production environments.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1 Ohm 200mW Resistor - 52-WSL0603R1000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 200mW Resistor
52-WSL0603R1000FEA18
SMD 0.1 Ohm 200mW Resistor 52-WSL0603R1000FEA18
0603 Metal Strip Current Sense Resistor, 0.1 Ohm, 1%, 200mW, SMD Product overview: WSL0603R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R1000FEA18 can be used for catalog matching and distributor lookup.

0603 Metal Strip Current Sense Resistor, 0.1 Ohm, 1%, 200mW, SMD Product overview: WSL0603R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R1000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .1 OHM 0.2W 1% 0603 SMD - WSL0603R1000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 0.2W 1% 0603 SMD
WSL0603R1000FEA18
RES .1 OHM 0.2W 1% 0603 SMD WSL0603R1000FEA18
RES .1ohm 0.2W 1% 0603 SMD

RES .1ohm 0.2W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0603R1000FEA18
1118048-WSL0603R1000FEA18
Chip Resistor - Surface Mount - WSL0603R1000FEA18 1118048-WSL0603R1000FEA18
Manufacturer: Vishay Win Source Part Number: 1118048-WSL0603R1000 FEA18 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.018" (0.46mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 0.1 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118048-WSL0603R1000FEA18
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.018" (0.46mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 0.1
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.1TR-ND
Chip Resistor - Surface Mount WSLL-.1TR-ND
100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.1CT-ND
Chip Resistor - Surface Mount WSLL-.1CT-ND
100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.1DKR-ND
Chip Resistor - Surface Mount WSLL-.1DKR-ND
100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0603R1000FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0603R1000FEA18
Resistors - Chip Resistor - Surface Mount WSL0603R1000FEA18
RES 0.1 OHM 1% 1/5W 0603

RES 0.1 OHM 1% 1/5W 0603

Supplier's Site
Metal Strip Resistor, 0.1Ohm, 1%, 0603, Full Reel; Resistance Vishay - 77R9161 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 0603, Full Reel; Resistance Vishay
77R9161
Metal Strip Resistor, 0.1Ohm, 1%, 0603, Full Reel; Resistance Vishay 77R9161
METAL STRIP RESISTOR, 0.1OHM, 1%, 0603, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 0603, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 0603; Resistance Vishay - 18X4683 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 0603; Resistance Vishay
18X4683
Metal Strip Resistor, 0.1Ohm, 1%, 0603; Resistance Vishay 18X4683
METAL STRIP RESISTOR, 0.1OHM, 1%, 0603; Resistance:0.1ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 0603; Resistance:0.1ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, 0R1, 0.2W, 0603, Metal Strip Rohs Compliant Vishay - 14AJ2810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.2W, 0603, Metal Strip Rohs Compliant Vishay
14AJ2810
Res, 0R1, 0.2W, 0603, Metal Strip Rohs Compliant Vishay 14AJ2810
RES, 0R1, 0.2W, 0603, METAL STRIP ROHS COMPLIANT: YES

RES, 0R1, 0.2W, 0603, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0603R1000FEA18 WSL0603R1000FEA18 1118048-WSL0603R1000FEA18 WSLL-.1TR-ND WSL0603R1000FEA18 77R9161 18X4683 14AJ2810
Product Name SMD 0.1 Ohm 200mW Resistor RES .1 OHM 0.2W 1% 0603 SMD Chip Resistor - Surface Mount - WSL0603R1000FEA18 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.1Ohm, 1%, 0603, Full Reel; Resistance Vishay Metal Strip Resistor, 0.1Ohm, 1%, 0603; Resistance Vishay Res, 0R1, 0.2W, 0603, Metal Strip Rohs Compliant Vishay
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.1000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2414930P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details