100 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 966691-WSL0603R1000F
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.021" (0.53mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Metal Element
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Alternative Parts (Cross-Reference): WSLP0603R1000FEB; 2176051-8; ERJ-L03KF10CV; ERJ-3RSFR10V; RL0603FR-070R1L; 2176051-7WSL0603R100
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLJ-.1DKR,WSLJ-.1CT
RES .1ohm 0.1W 1% 0603 SMD
0603 Metal Strip Resistor, 0.1 Ohm, 1%, 100mW, SMD Product overview: WSL0603R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R1000FEA can be used for catalog matching and distributor lookup.
CURRENT SENSE RESISTOR, 0.1 OHM, 100mW, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mmRoHS Compliant: Yes
CURRENT SENSE RESISTOR, 0.1 OHM, 100 MW,1%, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
RES 0.1 OHM 1% 1/10W 0603
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSLJ-.1TR-ND | 966691-WSL0603R1000FEA | WSL0603R1000FEA | 52-WSL0603R1000FEA | 14R4710 | 83R9025 | WSL0603R1000FEA |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES .1 OHM 0.1W 1% 0603 SMD | SMD 0.1 Ohm 100mW Resistor | Current Sense Resistor, 0.1 Ohm, 100Mw, 1%; Resistance Vishay | Current Sense Resistor, 0.1 Ohm, 100 Mw,1%, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | ||||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms |