Vishay Intertechnology, Inc. Current Sense Resistors - SMD .2watt .068ohms 1% WSL0603R0680FEA18

Description
Current Sense Resistors - SMD .2watt .068ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .2watt .068ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .2watt .068ohms 1% - WSL0603R0680FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .2watt .068ohms 1%
WSL0603R0680FEA18
Current Sense Resistors - SMD .2watt .068ohms 1% WSL0603R0680FEA18
Current Sense Resistors - SMD .2watt .068ohms 1%

Current Sense Resistors - SMD .2watt .068ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0680FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0680FEA18-ND
Chip Resistor - Surface Mount WSL0603R0680FEA18-ND
68 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0680FEA18 WSL0603R0680FEA18-ND
Product Name Current Sense Resistors - SMD .2watt .068ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers