Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More WSL0603R0500FEB

Description
Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More - WSL0603R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More
WSL0603R0500FEB
Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More WSL0603R0500FEB
Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More

Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0500FEB-ND
Chip Resistor - Surface Mount WSL0603R0500FEB-ND
50 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0500FEB WSL0603R0500FEB-ND
Product Name Current Sense Resistors - SMD 1/10watt .05ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers