0603 50mR 0.5% 1/10W Metal Strip Resistor SMD Tape & Reel Product overview: WSL0603R0500DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0500DEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1/10watt .05ohms .5%
50 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.05 OHM 0.5% 1/10W 0603
RES 0.05 OHM 0.5% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-WSL0603R0500DEA | WSL0603R0500DEA | 541-WSL0603R0500DEATR-ND | WSL0603R0500DEA | WSL0603R0500DEA |
| Product Name | SMD 10W Resistor | Current Sense Resistors - SMD 1/10watt .05ohms .5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Standards and Certifications | RoHS | ||||
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 (1608 Metric) |