Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power WSL0603R0450DEA18

Description
Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power - WSL0603R0450DEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power
WSL0603R0450DEA18
Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power WSL0603R0450DEA18
Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power

Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0450DEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0450DEA18-ND
Chip Resistor - Surface Mount WSL0603R0450DEA18-ND
45 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0450DEA18 WSL0603R0450DEA18-ND
Product Name Current Sense Resistors - SMD 1/5watt .045ohms .5% High Power Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0450 ohms 0.0450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573322 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details