Vishay Precision Group RES .04 OHM 0.2W 1% 0603 SMD WSL0603R0400FEA18

Description
RES .04ohm 0.2W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .04ohm 0.2W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 0.2W 1% 0603 SMD - WSL0603R0400FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 0.2W 1% 0603 SMD
WSL0603R0400FEA18
RES .04 OHM 0.2W 1% 0603 SMD WSL0603R0400FEA18
RES .04ohm 0.2W 1% 0603 SMD

RES .04ohm 0.2W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLL-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.04TR-ND
Chip Resistor - Surface Mount WSLL-.04TR-ND
40 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.04DKR-ND
Chip Resistor - Surface Mount WSLL-.04DKR-ND
40 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.04CT-ND
Chip Resistor - Surface Mount WSLL-.04CT-ND
40 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.2W Resistor - 52-WSL0603R0400FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
52-WSL0603R0400FEA18
SMD 0.2W Resistor 52-WSL0603R0400FEA18
0603 Metal Strip Resistor 40mR 1% 0.2W SMD Product overview: WSL0603R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0400FEA18 can be used for catalog matching and distributor lookup.

0603 Metal Strip Resistor 40mR 1% 0.2W SMD Product overview: WSL0603R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0400FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0603R0400FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0603R0400FEA18
Resistors - Chip Resistor - Surface Mount WSL0603R0400FEA18
RES 0.04 OHM 1% 1/5W 0603

RES 0.04 OHM 1% 1/5W 0603

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay - 18X4680 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay
18X4680
Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay 18X4680
METAL STRIP RESISTOR, 0.04OHM, 1%, 0603; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 0603; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.04Ohm, 1%, 0603, Full Reel; Resistance Vishay - 77R9137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.04Ohm, 1%, 0603, Full Reel; Resistance Vishay
77R9137
Res, Metal Strip, 0.04Ohm, 1%, 0603, Full Reel; Resistance Vishay 77R9137
RES, METAL STRIP, 0.04OHM, 1%, 0603, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.04OHM, 1%, 0603, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL0603R0400FEA18 WSLL-.04TR-ND 52-WSL0603R0400FEA18 WSL0603R0400FEA18 18X4680 77R9137
Product Name RES .04 OHM 0.2W 1% 0603 SMD Chip Resistor - Surface Mount SMD 0.2W Resistor Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay Res, Metal Strip, 0.04Ohm, 1%, 0603, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - RL73H2HR56FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers