Vishay Precision Group Chip Resistor - Surface Mount WSL0603R0400FEA

Description
40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10302-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10302-6-ND
Chip Resistor - Surface Mount 541-10302-6-ND
40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10302-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10302-1-ND
Chip Resistor - Surface Mount 541-10302-1-ND
40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10302-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10302-2-ND
Chip Resistor - Surface Mount 541-10302-2-ND
40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD Resistor - 52-WSL0603R0400FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/10watt .04ohms 1% Product overview: WSL0603R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0400FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/10watt .04ohms 1% Product overview: WSL0603R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0400FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/10watt .04ohms 1% - WSL0603R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .04ohms 1%
WSL0603R0400FEA
Current Sense Resistors - SMD 1/10watt .04ohms 1% WSL0603R0400FEA
Current Sense Resistors - SMD 1/10watt .04ohms 1%

Current Sense Resistors - SMD 1/10watt .04ohms 1%

Supplier's Site
Res, Metal Strip, 0.04Ohm, 1%, 0603; Resistance Vishay - 77R9136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.04Ohm, 1%, 0603; Resistance Vishay
77R9136
Res, Metal Strip, 0.04Ohm, 1%, 0603; Resistance Vishay 77R9136
RES, METAL STRIP, 0.04OHM, 1%, 0603; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, METAL STRIP, 0.04OHM, 1%, 0603; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay - 18X4679 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay
18X4679
Metal Strip Resistor, 0.04Ohm, 1%, 0603; Resistance Vishay 18X4679
METAL STRIP RESISTOR, 0.04OHM, 1%, 0603; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 0603; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10302-6-ND 52-WSL0603R0400FEA WSL0603R0400FEA 77R9136
Product Name Chip Resistor - Surface Mount SMD Resistor Current Sense Resistors - SMD 1/10watt .04ohms 1% Res, Metal Strip, 0.04Ohm, 1%, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers