Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/10watt .039ohms 1% WSL0603R0390FEA

Description
Current Sense Resistors - SMD 1/10watt .039ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/10watt .039ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/10watt .039ohms 1% - WSL0603R0390FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .039ohms 1%
WSL0603R0390FEA
Current Sense Resistors - SMD 1/10watt .039ohms 1% WSL0603R0390FEA
Current Sense Resistors - SMD 1/10watt .039ohms 1%

Current Sense Resistors - SMD 1/10watt .039ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10301-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10301-2-ND
Chip Resistor - Surface Mount 541-10301-2-ND
39 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10301-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10301-1-ND
Chip Resistor - Surface Mount 541-10301-1-ND
39 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10301-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10301-6-ND
Chip Resistor - Surface Mount 541-10301-6-ND
39 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0390FEA 541-10301-2-ND
Product Name Current Sense Resistors - SMD 1/10watt .039ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0390 ohms 0.0390 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers