Vishay Intertechnology, Inc. Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0330FEB

Description
Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R - WSL0603R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
WSL0603R0330FEB
Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0330FEB
Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0330FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0330FEB-ND
Chip Resistor - Surface Mount WSL0603R0330FEB-ND
33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0330FEB WSL0603R0330FEB-ND
Product Name Res Metal Strip 0603 33m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details