Vishay Precision Group RES .033 OHM 0.1W 1% 0603 SMD WSL0603R0330FEA

Description
RES .033ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .033ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .033 OHM 0.1W 1% 0603 SMD - WSL0603R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 0.1W 1% 0603 SMD
WSL0603R0330FEA
RES .033 OHM 0.1W 1% 0603 SMD WSL0603R0330FEA
RES .033ohm 0.1W 1% 0603 SMD

RES .033ohm 0.1W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLJ-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.033DKR-ND
Chip Resistor - Surface Mount WSLJ-.033DKR-ND
33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.033CT-ND
Chip Resistor - Surface Mount WSLJ-.033CT-ND
33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.033TR-ND
Chip Resistor - Surface Mount WSLJ-.033TR-ND
33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.033 Ohm, 100 Mw,1%; Resistance Vishay - 77R9129 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.033 Ohm, 100 Mw,1%; Resistance Vishay
77R9129
Current Sense Resistor, 0.033 Ohm, 100 Mw,1%; Resistance Vishay 77R9129
CURRENT SENSE RESISTOR, 0.033 OHM, 100 MW,1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.033 OHM, 100 MW,1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Vishay - 18X4677 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Vishay
18X4677
Metal Strip Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Vishay 18X4677
METAL STRIP RESISTOR, 0.033OHM, 1%, 0603, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.033OHM, 1%, 0603, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0603R0330FEA WSLJ-.033DKR-ND 77R9129 18X4677
Product Name RES .033 OHM 0.1W 1% 0603 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.033 Ohm, 100 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details