Vishay Intertechnology, Inc. Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk WSL0603R0300FEK

Description
Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk - WSL0603R0300FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk
WSL0603R0300FEK
Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk WSL0603R0300FEK
Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0300FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0300FEK-ND
Chip Resistor - Surface Mount WSL0603R0300FEK-ND
30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0300FEK WSL0603R0300FEK-ND
Product Name Res Metal Strip 0603 30m Ohm 1% 1/10W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details