Vishay Intertechnology, Inc. Current Sense Resistors - SMD .2watt .03ohms 1% WSL0603R0300FEA18

Description
Current Sense Resistors - SMD .2watt .03ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .2watt .03ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .2watt .03ohms 1% - WSL0603R0300FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .2watt .03ohms 1%
WSL0603R0300FEA18
Current Sense Resistors - SMD .2watt .03ohms 1% WSL0603R0300FEA18
Current Sense Resistors - SMD .2watt .03ohms 1%

Current Sense Resistors - SMD .2watt .03ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSLL-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.03CT-ND
Chip Resistor - Surface Mount WSLL-.03CT-ND
30 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.03DKR-ND
Chip Resistor - Surface Mount WSLL-.03DKR-ND
30 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.03TR-ND
Chip Resistor - Surface Mount WSLL-.03TR-ND
30 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.03Ohm, 1%, 0603; Resistance Vishay - 18X4676 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 0603; Resistance Vishay
18X4676
Metal Strip Resistor, 0.03Ohm, 1%, 0603; Resistance Vishay 18X4676
METAL STRIP RESISTOR, 0.03OHM, 1%, 0603; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 0603; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay - 77R9124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay
77R9124
Res, Metal Strip, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay 77R9124
RES, METAL STRIP, 0.03OHM, 1%, 0603, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.03OHM, 1%, 0603, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0603R0300FEA18 WSLL-.03CT-ND 18X4676 77R9124
Product Name Current Sense Resistors - SMD .2watt .03ohms 1% Chip Resistor - Surface Mount Metal Strip Resistor, 0.03Ohm, 1%, 0603; Resistance Vishay Res, Metal Strip, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers