Vishay Precision Group RES .03 OHM 0.1W 1% 0603 SMD WSL0603R0300FEA

Description
RES .03ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .03ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 0.1W 1% 0603 SMD - WSL0603R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 0.1W 1% 0603 SMD
WSL0603R0300FEA
RES .03 OHM 0.1W 1% 0603 SMD WSL0603R0300FEA
RES .03ohm 0.1W 1% 0603 SMD

RES .03ohm 0.1W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLJ-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.03TR-ND
Chip Resistor - Surface Mount WSLJ-.03TR-ND
30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.03DKR-ND
Chip Resistor - Surface Mount WSLJ-.03DKR-ND
30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.03CT-ND
Chip Resistor - Surface Mount WSLJ-.03CT-ND
30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0603R0300FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0603R0300FEA
Chip Resistor - Surface Mount WSL0603R0300FEA
RES 0.03 OHM 1% 1/10W 0603

RES 0.03 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Current Sense Resistor, 0.03 Ohm, 100 Mw,1%; Resistance Vishay - 77R9123 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 100 Mw,1%; Resistance Vishay
77R9123
Current Sense Resistor, 0.03 Ohm, 100 Mw,1%; Resistance Vishay 77R9123
CURRENT SENSE RESISTOR, 0.03 OHM, 100 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 100 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay - 18X4675 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay
18X4675
Metal Strip Resistor, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay 18X4675
METAL STRIP RESISTOR, 0.03OHM, 1%, 0603, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 0603, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL0603R0300FEA WSLJ-.03TR-ND WSL0603R0300FEA 77R9123 18X4675
Product Name RES .03 OHM 0.1W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistor, 0.03 Ohm, 100 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.03Ohm, 1%, 0603, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 3.00E7 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details