Vishay Precision Group Chip Resistor - Surface Mount WSL0603R0250FEA18

Description
25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLL-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.025DKR-ND
Chip Resistor - Surface Mount WSLL-.025DKR-ND
25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.025CT-ND
Chip Resistor - Surface Mount WSLL-.025CT-ND
25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.025TR-ND
Chip Resistor - Surface Mount WSLL-.025TR-ND
25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 5W Resistor - 52-WSL0603R0250FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSL0603R0250FEA18
SMD 5W Resistor 52-WSL0603R0250FEA18
0603 Metal Strip Resistor 25mR 1% 1/5W SMD Product overview: WSL0603R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0250FEA18 can be used for catalog matching and distributor lookup.

0603 Metal Strip Resistor 25mR 1% 1/5W SMD Product overview: WSL0603R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0250FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033824-WSL0603R0250FEA18
Resistors - Chip Resistor - Surface Mount 1033824-WSL0603R0250FEA18
Win Source Part Number: 1033824-WSL0603R0250 FEA18 Category: Resistors>Chip Resistor - Surface Mount Series: WSL-HP Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.021" (0.53mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm) Alternative Parts (Cross-Reference): WSLP0603R0250FEB; RL0603FR-070R025L; ERJ-3BWFR025V; UR73D1JTTD25L0F; ERJ3BWFR027V; UCR03EWPFSR027WSL060 3R0250FEA18.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLL-.025TR,WSLL-.02 5CT,WSLL-.025DKR

Win Source Part Number: 1033824-WSL0603R0250FEA18
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL-HP
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.021" (0.53mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Alternative Parts (Cross-Reference): WSLP0603R0250FEB; RL0603FR-070R025L; ERJ-3BWFR025V; UR73D1JTTD25L0F; ERJ3BWFR027V; UCR03EWPFSR027WSL0603R0250FEA18.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLL-.025TR,WSLL-.025CT,WSLL-.025DKR

Buy Now Datasheet
RES .025 OHM 0.2W 1% 0603 SMD - WSL0603R0250FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 0.2W 1% 0603 SMD
WSL0603R0250FEA18
RES .025 OHM 0.2W 1% 0603 SMD WSL0603R0250FEA18
RES .025ohm 0.2W 1% 0603 SMD

RES .025ohm 0.2W 1% 0603 SMD

Supplier's Site
Res, Metal Strip, 0.025Ohm, 1%, 0603; Resistance Vishay - 77R9119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.025Ohm, 1%, 0603; Resistance Vishay
77R9119
Res, Metal Strip, 0.025Ohm, 1%, 0603; Resistance Vishay 77R9119
RES, METAL STRIP, 0.025OHM, 1%, 0603; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, METAL STRIP, 0.025OHM, 1%, 0603; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.025Ohm, 1%, 0603; Resistance Vishay - 18X4674 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 0603; Resistance Vishay
18X4674
Metal Strip Resistor, 0.025Ohm, 1%, 0603; Resistance Vishay 18X4674
METAL STRIP RESISTOR, 0.025OHM, 1%, 0603; Resistance:0.025ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 0603; Resistance:0.025ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0603R0250FEA18 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSL0603R0250FEA18
Resistors - Chip Resistor - Surface Mount WSL0603R0250FEA18
RES 0.025 OHM 1% 1/5W 0603

RES 0.025 OHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLL-.025DKR-ND 52-WSL0603R0250FEA18 1033824-WSL0603R0250FEA18 WSL0603R0250FEA18 77R9119 18X4674 WSL0603R0250FEA18
Product Name Chip Resistor - Surface Mount SMD 5W Resistor Resistors - Chip Resistor - Surface Mount RES .025 OHM 0.2W 1% 0603 SMD Res, Metal Strip, 0.025Ohm, 1%, 0603; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalOxide
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers