Vishay Intertechnology, Inc. SMD 0.1 W 0.022 ohm Resistor WSL0603R0220FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.1 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: WSL0603R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0220FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.1 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: WSL0603R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0220FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1 W 0.022 ohm Resistor - 52-WSL0603R0220FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 W 0.022 ohm Resistor
52-WSL0603R0220FEA
SMD 0.1 W 0.022 ohm Resistor 52-WSL0603R0220FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.1 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: WSL0603R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0220FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.1 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: WSL0603R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0220FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLJ-.022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.022TR-ND
Chip Resistor - Surface Mount WSLJ-.022TR-ND
22 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.022CT-ND
Chip Resistor - Surface Mount WSLJ-.022CT-ND
22 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.022DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.022DKR-ND
Chip Resistor - Surface Mount WSLJ-.022DKR-ND
22 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/10watt .022ohms 1% Non Standard - WSL0603R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .022ohms 1% Non Standard
WSL0603R0220FEA
Current Sense Resistors - SMD 1/10watt .022ohms 1% Non Standard WSL0603R0220FEA
Current Sense Resistors - SMD 1/10watt .022ohms 1% Non Standard

Current Sense Resistors - SMD 1/10watt .022ohms 1% Non Standard

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL0603R0220FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0603R0220FEA
Resistors - Chip Resistor - Surface Mount WSL0603R0220FEA
RES 0.022 OHM 1% 1/10W 0603

RES 0.022 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL0603R0220FEA WSLJ-.022TR-ND WSL0603R0220FEA WSL0603R0220FEA
Product Name SMD 0.1 W 0.022 ohm Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/10watt .022ohms 1% Non Standard Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers