Vishay Intertechnology, Inc. Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0200FEB

Description
Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R - WSL0603R0200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
WSL0603R0200FEB
Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0200FEB
Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0200FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0200FEB-ND
Chip Resistor - Surface Mount WSL0603R0200FEB-ND
20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0200FEB WSL0603R0200FEB-ND
Product Name Res Metal Strip 0603 20m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details