Vishay Precision Group Chip Resistor - Surface Mount WSL0603R0200FEA

Description
20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLJ-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.02TR-ND
Chip Resistor - Surface Mount WSLJ-.02TR-ND
20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.02CT-ND
Chip Resistor - Surface Mount WSLJ-.02CT-ND
20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.02DKR-ND
Chip Resistor - Surface Mount WSLJ-.02DKR-ND
20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 10W Resistor - 52-WSL0603R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-WSL0603R0200FEA
SMD 10W Resistor 52-WSL0603R0200FEA
0603 Metal Strip Resistor, 20mR, 1%, 1/10W, SMD Product overview: WSL0603R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0200FEA can be used for catalog matching and distributor lookup.

0603 Metal Strip Resistor, 20mR, 1%, 1/10W, SMD Product overview: WSL0603R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .02 OHM 0.1W 1% 0603 SMD - WSL0603R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 0.1W 1% 0603 SMD
WSL0603R0200FEA
RES .02 OHM 0.1W 1% 0603 SMD WSL0603R0200FEA
RES .02ohm 0.1W 1% 0603 SMD

RES .02ohm 0.1W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1236322-WSL0603R0200FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236322-WSL0603R0200FEA
Resistors - Chip Resistor - Surface Mount 1236322-WSL0603R0200FEA
Win Source Part Number: 1236322-WSL0603R0200 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.021" (0.53mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLJ-.02CT,WSLJ-.02D KR,WSLJ-.02TR

Win Source Part Number: 1236322-WSL0603R0200FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.021" (0.53mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLJ-.02CT,WSLJ-.02DKR,WSLJ-.02TR

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 100Mw, 1%; Resistance Vishay - 26R4233 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 100Mw, 1%; Resistance Vishay
26R4233
Current Sense Resistor, 0.02 Ohm, 100Mw, 1%; Resistance Vishay 26R4233
CURRENT SENSE RESISTOR, 0.02 OHM, 100mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 100mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.02Ohm, 1%, 0603, Full Reel; Resistance Vishay - 53M3113 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 0603, Full Reel; Resistance Vishay
53M3113
Metal Strip Resistor, 0.02Ohm, 1%, 0603, Full Reel; Resistance Vishay 53M3113
METAL STRIP RESISTOR, 0.02OHM, 1%, 0603, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 0603, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLJ-.02TR-ND 52-WSL0603R0200FEA WSL0603R0200FEA 1236322-WSL0603R0200FEA 26R4233 53M3113
Product Name Chip Resistor - Surface Mount SMD 10W Resistor RES .02 OHM 0.1W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 100Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.02Ohm, 1%, 0603, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR27FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details