Vishay Intertechnology, Inc. Current Sense Resistors - SMD .2watt .018ohms 1% WSL0603R0180FEA18

Description
Current Sense Resistors - SMD .2watt .018ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .2watt .018ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .2watt .018ohms 1% - WSL0603R0180FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .2watt .018ohms 1%
WSL0603R0180FEA18
Current Sense Resistors - SMD .2watt .018ohms 1% WSL0603R0180FEA18
Current Sense Resistors - SMD .2watt .018ohms 1%

Current Sense Resistors - SMD .2watt .018ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0180FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0180FEA18-ND
Chip Resistor - Surface Mount WSL0603R0180FEA18-ND
18 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0180FEA18 WSL0603R0180FEA18-ND
Product Name Current Sense Resistors - SMD .2watt .018ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - RL73N1HR82JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details