Vishay Intertechnology, Inc. RES .018 OHM 0.1W 1% 0603 SMD WSL0603R0180FEA

Description
RES .018ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .018ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .018 OHM 0.1W 1% 0603 SMD - WSL0603R0180FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .018 OHM 0.1W 1% 0603 SMD
WSL0603R0180FEA
RES .018 OHM 0.1W 1% 0603 SMD WSL0603R0180FEA
RES .018ohm 0.1W 1% 0603 SMD

RES .018ohm 0.1W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0603R0180FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0180FEADKR-ND
Chip Resistor - Surface Mount 541-WSL0603R0180FEADKR-ND
RES 0.018 OHM 1% 1/10W 0603

RES 0.018 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0180FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0180FEACT-ND
Chip Resistor - Surface Mount 541-WSL0603R0180FEACT-ND
RES 0.018 OHM 1% 1/10W 0603

RES 0.018 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0180FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0180FEATR-ND
Chip Resistor - Surface Mount 541-WSL0603R0180FEATR-ND
18 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 18 MOHM 10W Resistor - 52-WSL0603R0180FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 MOHM 10W Resistor
52-WSL0603R0180FEA
SMD 18 MOHM 10W Resistor 52-WSL0603R0180FEA
RES SMD 18 MOHM 1% 1/10W 0603 Product overview: WSL0603R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 MOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 MOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0180FEA can be used for catalog matching and distributor lookup.

RES SMD 18 MOHM 1% 1/10W 0603 Product overview: WSL0603R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 MOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 MOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0180FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0603R0180FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0603R0180FEA
Resistors - Chip Resistor - Surface Mount WSL0603R0180FEA
RES 0.018 OHM 1% 1/10W 0603

RES 0.018 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0603R0180FEA 541-WSL0603R0180FEADKR-ND 52-WSL0603R0180FEA WSL0603R0180FEA
Product Name RES .018 OHM 0.1W 1% 0603 SMD Chip Resistor - Surface Mount SMD 18 MOHM 10W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details