Vishay Intertechnology, Inc. Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0160FEB

Description
Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R - WSL0603R0160FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
WSL0603R0160FEB
Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0160FEB
Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0160FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0160FEB-ND
Chip Resistor - Surface Mount WSL0603R0160FEB-ND
16 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0160FEB WSL0603R0160FEB-ND
Product Name Res Metal Strip 0603 16m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2105117 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers