Vishay Intertechnology, Inc. Current Sense Resistors - SMD .2watt .016ohms 1% WSL0603R0160FEA18

Description
Current Sense Resistors - SMD .2watt .016ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .2watt .016ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .2watt .016ohms 1% - WSL0603R0160FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .2watt .016ohms 1%
WSL0603R0160FEA18
Current Sense Resistors - SMD .2watt .016ohms 1% WSL0603R0160FEA18
Current Sense Resistors - SMD .2watt .016ohms 1%

Current Sense Resistors - SMD .2watt .016ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0160FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0160FEA18-ND
Chip Resistor - Surface Mount WSL0603R0160FEA18-ND
16 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0160FEA18 WSL0603R0160FEA18-ND
Product Name Current Sense Resistors - SMD .2watt .016ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details